TE Connectivity Ring Terminals 31679

Description
Body Features Terminal & Contact Weight : .237 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 14.86 MM  [.585 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .237 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 14.86 MM  [.585 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 31679 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
31679
Ring Terminals 31679
Body Features Terminal & Contact Weight : .237 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ] Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ] Product Length : 14.86 MM  [.585 INCH ] Stud Diameter : 2.84 MM  [.112 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .237 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.08 MM  [.082 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 2.08 MM  [.05 - .082 INCH ]
  • Product Length : 14.86 MM  [.585 INCH ]
  • Stud Diameter : 2.84 MM  [.112 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A28039-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28039-ND
Terminals - Ring Connectors A28039-ND
CONN RING CIRC 22-26AWG #4 CRIMP

CONN RING CIRC 22-26AWG #4 CRIMP

Buy Now Datasheet
Ring Terminals - 7956411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7956411
Ring Terminals 7956411
TE Connectivity 31679 Ring Terminal

TE Connectivity 31679 Ring Terminal

Supplier's Site
Ring Terminals - 7956411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7956411P
Ring Terminals 7956411P
TE Connectivity 31679 Ring Terminal

TE Connectivity 31679 Ring Terminal

Supplier's Site
Ring Terminals - 1644749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644749
Ring Terminals 1644749
TE Connectivity 31679 Ring Terminal

TE Connectivity 31679 Ring Terminal

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 31679 A28039-ND 7956411 7956411P
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details