TE Connectivity Rectangular Wire & Cable Connectors & Housings 316769-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 316769-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
316769-9
Rectangular Wire & Cable Connectors & Housings 316769-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 316769-9
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054868-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details