TE Connectivity Connector Contacts 316401-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .8 MICM  [31.5 MICIN ] Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate Operation/Applicatio n Circuit Application : Signal For Multiple Crimp : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .8 MICM  [31.5 MICIN ] Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate Operation/Applicatio n Circuit Application : Signal For Multiple Crimp : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 316401-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
316401-1
Connector Contacts 316401-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length (INCH) : .283 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .8 MICM  [31.5 MICIN ] Dimensions Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Contact Retention Type Within Housing : Double Lock Plate Operation/Applicatio n Circuit Application : Signal For Multiple Crimp : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length (INCH) : .283
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Thickness : .8 MICM  [31.5 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .93 - 1.5 MM  [.037 - .059 INCH ]
  • Wire Size (MMSQ) : .12 - .35
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Contact Retention Type Within Housing : Double Lock Plate

Operation/Application


  • Circuit Application : Signal
  • For Multiple Crimp : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 316401-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details