Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.2 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 4 MM [.157 INCH ] Compatible Insulation Diameter Range : 1.6 - 4 MM [.062 - .157 INCH ] Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 22.39 MM [.881 INCH ] Terminal Height : 7 MM [.276 INCH ]
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support
Termination Features Crimp Area Length : 9.35 MM [.368 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC [-4 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.2 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 4 MM [.157 INCH ] Compatible Insulation Diameter Range : 1.6 - 4 MM [.062 - .157 INCH ] Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 22.39 MM [.881 INCH ] Terminal Height : 7 MM [.276 INCH ]
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support
Termination Features Crimp Area Length : 9.35 MM [.368 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC [-4 - 302 DEGF ]
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.2 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 4 MM [.157 INCH ] Compatible Insulation Diameter Range : 1.6 - 4 MM [.062 - .157 INCH ] Magnet Wire Size (AWG) : 18 - 13 Magnet Wire Size (MM) : .82 - 2.6 Product Length : 22.39 MM [.881 INCH ] Terminal Height : 7 MM [.276 INCH ]
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support
Termination Features Crimp Area Length : 9.35 MM [.368 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 150 DEGC [-4 - 302 DEGF ]
Contact Features
Magnet Wire Terminal Type : Receptacle
Mating Pin Diameter : 3.2 MM [.125 INCH ]
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter (Max) : 4 MM [.157 INCH ]
Compatible Insulation Diameter Range : 1.6 - 4 MM [.062 - .157 INCH ]
Magnet Wire Size (AWG) : 18 - 13
Magnet Wire Size (MM) : .82 - 2.6
Product Length : 22.39 MM [.881 INCH ]
Terminal Height : 7 MM [.276 INCH ]
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Reel
Packaging Quantity : 3000
Product Type Features
Compatible With Discrete Wire Type : Solid, Magnet Wire
Wire Insulation Support Retention Type : Insulation Support
Termination Features
Crimp Area Length : 9.35 MM [.368 INCH ]
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -20 - 150 DEGC [-4 - 302 DEGF ]