TE Connectivity Crimp Contacts 316040-6

Description
TE Connectivity 316040-6 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 316040-6 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194515P
Crimp Contacts 7194515P
TE Connectivity 316040-6 Crimp Terminal

TE Connectivity 316040-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194515
Crimp Contacts 7194515
TE Connectivity 316040-6 Crimp Terminal

TE Connectivity 316040-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648910
Crimp Contacts 1648910
TE Connectivity 316040-6 Crimp Terminal

TE Connectivity 316040-6 Crimp Terminal

Supplier's Site
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 85X8953 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
85X8953
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 85X8953
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194515P 7194515 85X8953
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon Powder for Lithium Ion Battery Anode - BMLC-KJ018 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details