TE Connectivity Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 316040-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Dynamic D-5 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Dynamic D-5 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 316040-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
316040-2
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 316040-2
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: Dynamic D-5 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: Dynamic D-5
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity - 39Y8217 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
39Y8217
Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 39Y8217
Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 92C1774 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity
92C1774
Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity 92C1774
CONTACT, RECEPTACLE, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 316040-2 39Y8217 92C1774
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Rectangular Power Contact, Dynamic D-5000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details