Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : 1.68 MM [.066 INCH ] Outside Cable Diameter : 2.16 - 2.36 MM [.085 - .093 INCH ] Strand Size (AWG) : 27 Weight (Nominal) (KGKM) : 18.9 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 3.05 ω/1000 ft @ 68°F
Product Type Features Cable Style : Stranded, Primary
Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC [-85 - 275 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : 1.68 MM [.066 INCH ]
- Outside Cable Diameter : 2.16 - 2.36 MM [.085 - .093 INCH ]
- Strand Size (AWG) : 27
- Weight (Nominal) (KGKM) : 18.9
- Wire Size (MMSQ) : 2.08
- Wire Size (AWG) : 14
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 3.05 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Stranded, Primary
Usage Conditions
- Cable Type : FlexLite TW
- Operating Temperature Range : -65 - 135 DEGC [-85 - 275 DEGF ]