Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp
CONN RING CIRC 22-26AWG #4 CRIMP
CONN RING CIRC 22-26AWG #4 CRIMP
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 31428 | A27148-ND | 792-31428 | 31428 | 93B6909 |
| Product Name | Ring Connectors | CONN RING CIRC 22-26AWG #4 CRIMP | Ring Connectors | Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging | Free Hanging (In-Line) |