TE Connectivity Plug & Play Accelerometers 314-480

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 314-480 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
314-480
Plug & Play Accelerometers 314-480
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 314-480
Product Name Plug & Play Accelerometers
Operating Temperature -67 to 392 F (-55 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3028-005-N - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 1000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1203-0050-394 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018094-00 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-2401 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details