TE Connectivity Plug & Play Accelerometers 314-180

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 314-180 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
314-180
Plug & Play Accelerometers 314-180
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 314-180
Product Name Plug & Play Accelerometers
Operating Temperature -67 to 392 F (-55 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13207A-3783 - TE Connectivity
Specs
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10219271-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018404-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026937-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details