TE Connectivity Ring Connectors 31090

Description
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27150-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27150-ND
Ring Connectors A27150-ND
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1380750-31090 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1380750-31090
Connectors, Interconnects - Terminals - Ring Connectors 1380750-31090
Win Source Part Number: 1380750-31090 Category: Connectors, Interconnects>Termin als>Ring Connectors Series: Budget Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 16-22 AWG Contact Material: Copper Standard Package: 1,000 pcs Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.218" (5.54mm) Length - Overall: 0.449" (11.40mm) Insulation: Non-Insulated Stud/Tab Size: 5 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 3109 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380750-31090
Category: Connectors, Interconnects>Terminals>Ring Connectors
Series: Budget
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 16-22 AWG
Contact Material: Copper
Standard Package: 1,000 pcs
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.218" (5.54mm)
Length - Overall: 0.449" (11.40mm)
Insulation: Non-Insulated
Stud/Tab Size: 5 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 3109
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
392-31090
Electronic Connector 392-31090
Crimp Terminal, Copper, Tin Plated, 22-16 AWG, Female, Straight Product overview: 31090 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31090 can be used for catalog matching and distributor lookup.

Crimp Terminal, Copper, Tin Plated, 22-16 AWG, Female, Straight Product overview: 31090 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #5, Crimp; Stud Size - Metric Amp - Te Connectivity - 13H0737 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, Crimp; Stud Size - Metric Amp - Te Connectivity
13H0737
Terminal, Ring Tongue, #5, Crimp; Stud Size - Metric Amp - Te Connectivity 13H0737
TERMINAL, RING TONGUE, #5, CRIMP; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#5 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, CRIMP; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#5 RoHS Compliant: Yes

Supplier's Site Datasheet
Body R 22-16 Comm 22-18 Mil 5 Rohs Compliant Te Connectivity - 79AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Body R 22-16 Comm 22-18 Mil 5 Rohs Compliant Te Connectivity
79AH9658
Body R 22-16 Comm 22-18 Mil 5 Rohs Compliant Te Connectivity 79AH9658
BODY R 22-16 COMM 22-18 MIL 5 ROHS COMPLIANT: YES

BODY R 22-16 COMM 22-18 MIL 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27150-ND 1380750-31090 31090 392-31090 13H0737 79AH9658
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Terminal, Ring Tongue, #5, Crimp; Stud Size - Metric Amp - Te Connectivity Body R 22-16 Comm 22-18 Mil 5 Rohs Compliant Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers