TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 3100069

Description
Win Source Part Number: 1315683-3100069 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.106" (2.70mm) Height: 0.067" (1.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 3.937µin (0.10µm) Attachment Method: Solder Width: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 3100
Request a Quote Datasheet
Description
Win Source Part Number: 1315683-3100069 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.106" (2.70mm) Height: 0.067" (1.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 3.937µin (0.10µm) Attachment Method: Solder Width: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 3100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1315683-3100069 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1315683-3100069
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1315683-3100069
Win Source Part Number: 1315683-3100069 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel Length: 0.106" (2.70mm) Height: 0.067" (1.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: 3.937µin (0.10µm) Attachment Method: Solder Width: 0.059" (1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Base Product Number: 3100

Win Source Part Number: 1315683-3100069
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Package: Tape & Reel
Length: 0.106" (2.70mm)
Height: 0.067" (1.70mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: 3.937µin (0.10µm)
Attachment Method: Solder
Width: 0.059" (1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 3100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1315683-3100069
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details