CONTACTOR 3PST-NO-DM, 240VAC, 40A, PANEL; Carry Current:40A; Coil Resistance:720ohm; Coil Terminals:Quick Connect; Coil Type:AC; Coil Voltage AC Min:208V; Coil Voltage VAC Nom:240V; Contact Configuration:3PST-N
General Purpose Relays CONTACTOR
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 29M9153 | 3100-30U10999LN |
| Product Name | Contactor 3Pst-No-Dm, 240Vac, 40A, Panel; Carry Current Productsunlimited Te Connectivity | General Purpose Relays |
| Poles | Triple Pole (TP) | |
| Throw | Single Throw | |
| Approvals | RoHS |