The Model 98-3100 series is a 3-pole definite purpose contactor rated for 20-40 FLA with an AC coil, designed for industrial control applications. It features a double E magnet system, manual test button, and dust cover for the coil. The 40 FLA variant uses box lugs with dual 0.250" (6.35 mm) quick connects and requires 40 in.-lbs torque. Coil voltage is 480 VAC, with nominal inrush VA of 53 at 60 Hz and sealed VA of 5. It operates within a temperature range of -40°C to +65°C, has UL 94-HB housing flammability, and meets IEC 947-4-1:1991. Weight is approximately 16 oz (455 g).
3100-30H10999CG=CONT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 46P4956 |
| Product Name | 3100-30H10999Cg=Contactor Productsunlimited Te Connectivity |