TE Connectivity Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity 30VSK6

Description
RFI POWER LINE FILTER, 30A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 30A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity - 52K4263 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity
52K4263
Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity 52K4263
RFI POWER LINE FILTER, 30A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI, Power Line, High Performance, 30 Amp, (for Emission Control) - 70185579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, High Performance, 30 Amp, (for Emission Control)
70185579
Filter, RFI, Power Line, High Performance, 30 Amp, (for Emission Control) 70185579
The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 52K4263 70185579
Product Name Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity Filter, RFI, Power Line, High Performance, 30 Amp, (for Emission Control)
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609966-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 30 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-130-955-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details