SCHURTER Inc Power Line Filter Modules 3-109-227

Description
Single Phase EMC/EMI Line Filter 1A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-227-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-227-ND
Power Line Filter Modules 486-3-109-227-ND
Single Phase EMC/EMI Line Filter 1A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 1A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Standard, 1A, 277Vac; Filter Applications Schurter - 07AH1964 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 1A, 277Vac; Filter Applications Schurter
07AH1964
Power Line Filter, Standard, 1A, 277Vac; Filter Applications Schurter 07AH1964
POWER LINE FILTER, STANDARD, 1A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 1A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-227-ND 07AH1964
Product Name Power Line Filter Modules Power Line Filter, Standard, 1A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1889514 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details