TE Connectivity Rfi Line Filter; Filter Applications Corcom Te Connectivity 30K6.

Description
RFI LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block
Datasheet
Description
RFI LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Line Filter; Filter Applications Corcom Te Connectivity - 15F2455 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Line Filter; Filter Applications Corcom Te Connectivity
15F2455
Rfi Line Filter; Filter Applications Corcom Te Connectivity 15F2455
RFI LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block

RFI LINE FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15F2455
Product Name Rfi Line Filter; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details