TE Connectivity Mechanical Connectors 306114-000

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid, Round Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid, Round Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 306114-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
306114-000
Mechanical Connectors 306114-000
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid, Round Primary Product Material : Brass Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded, Solid, Round
  • Primary Product Material : Brass

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 16 - 95

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 306114-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products