Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 222
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 222
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Right Angle
Other Molded Part Shape Code : 222
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features
Material Code : 12
Material Systems Code : 200
Primary Product Material : Modified Fluoro-Elastomer
Configuration Features
Lipped : Yes
Housing Features
Body Orientation : Right Angle
Other
Molded Part Shape Code : 222
Usage Conditions
Flammability Performance : Flame-Retardant
Operating Temperature Range (DEGC) : -67 - 392
Resistance Protection : Long-Term Fluid Immersion at High Temperatures