TE Connectivity Heat Shrink Tubing 304764-000

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Heat Shrink Tubing Size Range : 5 - 16 MM  [.197 - .63 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Nominal) (MM) : 1.4 Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Impact, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Heat Shrink Tubing Size Range : 5 - 16 MM  [.197 - .63 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Nominal) (MM) : 1.4 Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Impact, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 304764-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
304764-000
Heat Shrink Tubing 304764-000
Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM  [39.37 INCH ] Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Heat Shrink Tubing Size Range : 5 - 16 MM  [.197 - .63 INCH ] Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ] Recovered Wall Thickness (Nominal) (MM) : 1.4 Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Germany Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RMW Wall Type : Single Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Impact, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Water, VDE 0370 Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1000 MM  [39.37 INCH ]
  • Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ]
  • Heat Shrink Tubing Size Range : 5 - 16 MM  [.197 - .63 INCH ]
  • Recovered Inside Diameter (Max) : 5 MM  [.197 INCH ]
  • Recovered Wall Thickness (Nominal) (MM) : 1.4

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Germany

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RMW
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Impact, Strain Relief, Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 304764-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details