TE Connectivity Shielded Contacts 303832-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Pin
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 303832-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
303832-000
Shielded Contacts 303832-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Type : Pin

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Type : Pin
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 303832-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details