TE Connectivity Ring Connectors 300758-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Solid, Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150, 95 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Piercing, Stripping
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Solid, Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150, 95 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Piercing, Stripping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 300758-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
300758-000
Ring Connectors 300758-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Shape : Sector Solid, Sector Stranded Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150, 95 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Installation Technology : Piercing, Stripping

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Shape : Sector Solid, Sector Stranded

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 4

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 120 - 150, 95 - 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia

Product Type Features


  • Installation Technology : Piercing, Stripping
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 300758-000
Product Name Ring Connectors
Mounting Piercing, Stripping
Unlock Full Specs
to access all available technical data

Similar Products