TE Connectivity Crimp Wire Pins, Tabs & Ferrules 3-966292-3

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 3 2-Wire Size (MMSQ) : 25 Barrel Inside Diameter : 11.2 MM  [.44 INCH ] Compatible Insulation Diameter Range : 11.1 MM  [.437 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size (CMA) : 52600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 3 2-Wire Size (MMSQ) : 25 Barrel Inside Diameter : 11.2 MM  [.44 INCH ] Compatible Insulation Diameter Range : 11.1 MM  [.437 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size (CMA) : 52600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 3-966292-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
3-966292-3
Crimp Wire Pins, Tabs & Ferrules 3-966292-3
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16 MM  [.624 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 3 2-Wire Size (MMSQ) : 25 Barrel Inside Diameter : 11.2 MM  [.44 INCH ] Compatible Insulation Diameter Range : 11.1 MM  [.437 INCH ] Overall Product Length : 30 MM  [1.181 INCH ] Strip Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 25 Wire Size (AWG) : 3 Wire Size (CMA) : 52600 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16 MM  [.624 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 3
  • 2-Wire Size (MMSQ) : 25
  • Barrel Inside Diameter : 11.2 MM  [.44 INCH ]
  • Compatible Insulation Diameter Range : 11.1 MM  [.437 INCH ]
  • Overall Product Length : 30 MM  [1.181 INCH ]
  • Strip Length : 19 MM  [.748 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 25
  • Wire Size (AWG) : 3
  • Wire Size (CMA) : 52600

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A119231-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A119231-ND
Terminal Blocks - Accessories - Wire Ferrules A119231-ND
CONN FERRULE 3AWG BLACK

CONN FERRULE 3AWG BLACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 3-966292-3 A119231-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details