TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-917808-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-917808-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-917808-3
Rectangular Wire & Cable Connectors & Housings 3-917808-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29752-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29752-ND
Rectangular Connector Housings A29752-ND
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Dynamic D-5200M Tab Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity - 13H0372 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Tab Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity
13H0372
Dynamic D-5200M Tab Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity 13H0372
DYNAMIC D-5200M TAB HSG 6P X-Y ROHS COMPLIANT: YES

DYNAMIC D-5200M TAB HSG 6P X-Y ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-917808-3 A29752-ND 13H0372
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-5200M Tab Hsg 6P X-Y Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
Data Connectivity Housings - 1-1452483-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers