Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded
Operation/Applicatio
n Operating Frequency (GHZ) : 50
Other Dielectric Material : TFE Fluorocarbon
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : .085 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : OS 2.9 Sealable : No
Termination Features Termination Method to Wire & Cable : Solder & Clamp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- RF Connector Coupling Mechanism : Threaded
Operation/Application
- Operating Frequency (GHZ) : 50
Other
- Dielectric Material : TFE Fluorocarbon
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : .085 Semi-Rigid
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Jack
- RF Interface : OS 2.9
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder & Clamp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]