TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-917659-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-917659-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-917659-5
Rectangular Wire & Cable Connectors & Housings 3-917659-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201569P
Wire Housings & Plugs 7201569P
TE Connectivity 3-917659-5

TE Connectivity 3-917659-5

Supplier's Site
Wire Housings & Plugs - 7201569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201569
Wire Housings & Plugs 7201569
TE Connectivity 3-917659-5

TE Connectivity 3-917659-5

Supplier's Site
Wire Housings & Plugs - 1621606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1621606
Wire Housings & Plugs 1621606
TE Connectivity 3-917659-5

TE Connectivity 3-917659-5

Supplier's Site
Rectangular Connector Housings - A29735-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29735-ND
Rectangular Connector Housings A29735-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity - 13H0368 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity
13H0368
Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity 13H0368
DYNAMIC 3200 D/ROW REC HSG 10P ROHS COMPLIANT: YES

DYNAMIC 3200 D/ROW REC HSG 10P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-917659-5 7201569P 7201569 A29735-ND 13H0368
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products