LGH-1/2 PLUG TO CBL 16AWG 14.38" Product overview: 3-830611-5 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, LGH Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 465-3-830611-5 can be used for catalog matching and distributor lookup.
"16 AWG LGH-1/2 Plug to Cable (Round) Unshielded 14.38"" (365.252mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Cable Assemblies -LGH Cables
Package: Bulk
Product Status: Active
Connector Type: LGH-1/2 Plug to Cable (Round)
Length: 14.38" (365.252mm)
Voltage: 10 kV
Wire Gauge: 16 AWG
Shielding: Unshielded
Color - Cap: Green
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 465-3-830611-5 | 3-830611-5-ND | |
| Product Name | Cable Assembly | LGH Cables | Cable Assemblies -LGH Cables |
| Cable Shielding | Unshielded | No Shielding |