TE Connectivity Plug & Socket Connector, Header 8 Position 3Mm; Connector Systems Amp - Te Connectivity 3-794632-8.

Description
PLUG & SOCKET CONNECTOR, HEADER 8 POSITION 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER 8 POSITION 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header 8 Position 3Mm; Connector Systems Amp - Te Connectivity - 28AC8505 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header 8 Position 3Mm; Connector Systems Amp - Te Connectivity
28AC8505
Plug & Socket Connector, Header 8 Position 3Mm; Connector Systems Amp - Te Connectivity 28AC8505
PLUG & SOCKET CONNECTOR, HEADER 8 POSITION 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER 8 POSITION 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8505
Product Name Plug & Socket Connector, Header 8 Position 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details