Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 8 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : Without Contact Type : Receptacle
Dimensions Row-to-Row Spacing : 3 MM [.118 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 3 MM [.118 INCH ] Housing Material : PA 66
Identification Marking Circuit Identification Feature : With
Industry Standards Compatible With Agency/Standards Products : USR, CNR, VDE Compatible With Approved Standards Products : UL E28476, VDE 40005280 Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 1300
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 8
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Retention Within Housing : Without
- Contact Type : Receptacle
Dimensions
- Row-to-Row Spacing : 3 MM [.118 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 3 MM [.118 INCH ]
- Housing Material : PA 66
Identification Marking
- Circuit Identification Feature : With
Industry Standards
- Compatible With Agency/Standards Products : USR, CNR, VDE
- Compatible With Approved Standards Products : UL E28476, VDE 40005280
- Glow Wire Material Rating : Material with GWIT ≥ 775°C, Material with GWFI 850°C
- Glow Wire Rating : GWT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1300
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]