TE Connectivity Connector Hardware, Mounts, Locks & Retainers 102312-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 16.3 MM  [.641 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 16.3 MM  [.641 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 102312-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
102312-1
Connector Hardware, Mounts, Locks & Retainers 102312-1
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 16.3 MM  [.641 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Dimensions


  • Product Length : 16.3 MM  [.641 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 102312-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
102312-1
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 102312-1
UNIVERSAL HEADER LATCH

UNIVERSAL HEADER LATCH

Buy Now
Rectangular Connector Accessories - ALSN01-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ALSN01-ND
Rectangular Connector Accessories ALSN01-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102312-1 102312-1 ALSN01-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-007-6005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-347-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details