TE Connectivity PCB Terminals 3-794037-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 3.81 MM  [.15 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 3.43 MM  [.137 INCH ] Wire Size (MMSQ) : 3 - 5.5 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 3.81 MM  [.15 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 3.43 MM  [.137 INCH ] Wire Size (MMSQ) : 3 - 5.5 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-794037-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-794037-1
PCB Terminals 3-794037-1
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Finish : Bright Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 3.81 MM  [.15 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 3.43 MM  [.137 INCH ] Wire Size (MMSQ) : 3 - 5.5 Wire Size (AWG) : 12 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Finish : Bright
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ]
  • Extension Below Board : 3.18 MM  [.125 INCH ]
  • PCB Hole Diameter : 3.81 MM  [.15 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 3.43 MM  [.137 INCH ]
  • Wire Size (MMSQ) : 3 - 5.5
  • Wire Size (AWG) : 12 - 10

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A100551TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A100551TR-ND
Terminals - Wire to Board Connectors A100551TR-ND
CONN TERM WTB 10-12AWG TIN

CONN TERM WTB 10-12AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A100551CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A100551CT-ND
Terminals - Wire to Board Connectors A100551CT-ND
CONN TERM WTB 10-12AWG TIN

CONN TERM WTB 10-12AWG TIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-794037-1
Terminals 3-794037-1
Terminals MINI AMP-IN PTP PHBZ 10AWG

Terminals MINI AMP-IN PTP PHBZ 10AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3-794037-1 A100551TR-ND A100551CT-ND 3-794037-1
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors Terminals
Material Tin Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers