Body Features Filter Shield Type : Complete Can Product Orientation : Right Angle
Configuration Features Fuse Options : Single
Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 420 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Flanged
Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : Yes Output Termination Type : Wire Lead
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Filter Shield Type : Complete Can
- Product Orientation : Right Angle
Configuration Features
Electrical Characteristics
- Current Rating (AMP) : 6
- Input Voltage Selection : None
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 420
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Flanged
Product Type Features
- Filter Connector Type : IEC 320/C-14
- Filter Switch Type : No Switch
- Filter Type : Power Entry Module
- Filtering Requirements : Filtered
- Ground Choke Option : Yes
- Output Termination Type : Wire Lead
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40