TE Connectivity Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity 10CBE1

Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity - 52T7142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity
52T7142
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity 52T7142
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52T7142
Product Name Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125KEMS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-138-310-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details