TE Connectivity Connector Contacts 3-647449-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Dimensions Wire Size (AWG) : 24 - 18 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Dimensions Wire Size (AWG) : 24 - 18 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-647449-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-647449-1
Connector Contacts 3-647449-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Dimensions Wire Size (AWG) : 24 - 18 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Receptacle

Dimensions


  • Wire Size (AWG) : 24 - 18

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-647449-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details