TE Connectivity Connector Contacts 3-647409-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.78 - 2.84 MM  [.07 - .112 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.78 - 2.84 MM  [.07 - .112 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-647409-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-647409-1
Connector Contacts 3-647409-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 1.78 - 2.84 MM  [.07 - .112 INCH ] Wire Size (MMSQ) : .2 - .9 Wire Size (AWG) : 24 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 1.78 - 2.84 MM  [.07 - .112 INCH ]
  • Wire Size (MMSQ) : .2 - .9
  • Wire Size (AWG) : 24 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-647409-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details