TE Connectivity Standard Rectangular Connectors 3-644511-5

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 3-644511-5 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
3-644511-5
Standard Rectangular Connectors 3-644511-5
Configuration Features Contacts Preloaded : Yes Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Nylon 6/6 Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 1800 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 5
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 6.99 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Red
  • Housing Material : Nylon 6/6

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1800

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 3-644511-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-644511-5-ND
Free Hanging, Panel Mount 3-644511-5-ND
5 Position Rectangular Receptacle Connector IDC Tin 22 AWG

5 Position Rectangular Receptacle Connector IDC Tin 22 AWG

Buy Now Datasheet
05P Mta100 Conn Assy On Tape Amp - Te Connectivity - 18R2017 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta100 Conn Assy On Tape Amp - Te Connectivity
18R2017
05P Mta100 Conn Assy On Tape Amp - Te Connectivity 18R2017
05P MTA100 CONN ASSY ON TAPE

05P MTA100 CONN ASSY ON TAPE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-644511-5 3-644511-5-ND 18R2017
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount 05P Mta100 Conn Assy On Tape Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers