TE Connectivity Free Hanging, Panel Mount 3-644467-6

Description
6 Position Rectangular Receptacle Connector IDC Tin 22 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Receptacle Connector IDC Tin 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3-644467-6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-644467-6-ND
Free Hanging, Panel Mount 3-644467-6-ND
6 Position Rectangular Receptacle Connector IDC Tin 22 AWG

6 Position Rectangular Receptacle Connector IDC Tin 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 16M2987 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
16M2987
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 16M2987
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-644467-6-ND 16M2987
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products