TE Connectivity Flat Cables 3-6437132-3

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3-6437132-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3-6437132-3
Flat Cables 3-6437132-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Flat Flex Ribbon Jumpers, Cables - 3-6437132-3-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
3-6437132-3-ND
Flat Flex Ribbon Jumpers, Cables 3-6437132-3-ND
"18 Position Flexstrip Cable 0.050"" (1.27mm) 3.500"" (88.90mm)"

"18 Position Flexstrip Cable 0.050"" (1.27mm) 3.500"" (88.90mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3-6437132-3 3-6437132-3-ND
Product Name Flat Cables Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-032218-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers