"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
7 Pos 2.54mm Wire-to-Board Header, Male, Solder, Thru-Hole Product overview: 3-641215-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-7 can be used for catalog matching and distributor lookup.
07P MTA100 HDR ASSY FL/ST 30AU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30791-ND | 316-3-641215-7 | 42AJ2734 |
| Product Name | Headers, Male Pins | Electronic Connector | 07P Mta100 Hdr Assy Fl/st 30Au Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 7 # |