Keystone Electronics Corp. Turret Connectors 1528-2

Description
TERM TURRET SINGLE L=2.36MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=2.36MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 1528-2 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1528-2
Turret Connectors 1528-2
TERM TURRET SINGLE L=2.36MM TIN

TERM TURRET SINGLE L=2.36MM TIN

Supplier's Site Datasheet
Turret Connectors - 36-1528-2-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1528-2-ND
Turret Connectors 36-1528-2-ND
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"

"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1528-2 36-1528-2-ND
Product Name Turret Connectors Turret Connectors
Termination Staking Flare
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
Turret Connectors - 36-1633-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details