TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-641190-7

Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 17.78 MM  [.7 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 17.78 MM  [.7 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-641190-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-641190-7
Rectangular Wire & Cable Connectors & Housings 3-641190-7
Body Features Primary Product Color : Red Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.21 MM  [.52 INCH ] Connector Length : 17.78 MM  [.7 INCH ] Connector Width : 6.99 MM  [.275 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 7
  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.21 MM  [.52 INCH ]
  • Connector Length : 17.78 MM  [.7 INCH ]
  • Connector Width : 6.99 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 3-641190-7-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-641190-7-ND
Free Hanging, Panel Mount 3-641190-7-ND
7 Position Rectangular Receptacle Connector IDC Gold 22 AWG

7 Position Rectangular Receptacle Connector IDC Gold 22 AWG

Buy Now Datasheet
07P Mta100 Conn Assy Red Lf Amp - Te Connectivity - 18R1225 - Newark, An Avnet Company
Chicago, IL, United States
07P Mta100 Conn Assy Red Lf Amp - Te Connectivity
18R1225
07P Mta100 Conn Assy Red Lf Amp - Te Connectivity 18R1225
07P MTA100 CONN ASSY RED LF

07P MTA100 CONN ASSY RED LF

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-641190-7 3-641190-7-ND 18R1225
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 07P Mta100 Conn Assy Red Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers