TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-640706-1

Description
Win Source Part Number: 1363122-3-640706-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Bulk Product Status: Active Base Product Number: 640706 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-24 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363122-3-640706-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Bulk Product Status: Active Base Product Number: 640706 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-24 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 3-640706-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
3-640706-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-640706-1
Win Source Part Number: 1363122-3-640706-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Bulk Product Status: Active Base Product Number: 640706 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-24 AWG Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm)

Win Source Part Number: 1363122-3-640706-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 59 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SL-156
Package: Bulk
Product Status: Active
Base Product Number: 640706
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)

Buy Now Datasheet
Crimp Contacts - 6801792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801792P
Crimp Contacts 6801792P
TE Connectivity 3-640706-1

TE Connectivity 3-640706-1

Supplier's Site
Crimp Contacts - 6801792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6801792
Crimp Contacts 6801792
TE Connectivity 3-640706-1

TE Connectivity 3-640706-1

Supplier's Site
Crimp Contacts - 1648929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648929
Crimp Contacts 1648929
TE Connectivity 3-640706-1

TE Connectivity 3-640706-1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 3-640706-1 6801792P 6801792
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.1020 inch (2.59 mm)
View Details