TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-640427-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.02 MM  [.355 INCH ] Connector Length : 7.92 MM  [.312 INCH ] Wire Size (MMSQ) : .517 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.02 MM  [.355 INCH ] Connector Length : 7.92 MM  [.312 INCH ] Wire Size (MMSQ) : .517 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-640427-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-640427-2
Rectangular Wire & Cable Connectors & Housings 3-640427-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ] Connector Height : 9.02 MM  [.355 INCH ] Connector Length : 7.92 MM  [.312 INCH ] Wire Size (MMSQ) : .517 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Wire & Cable IDC Installation Type : Closed End Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Carton Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 30 MICM  [.762 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.41 MM  [.095 INCH ]
  • Connector Height : 9.02 MM  [.355 INCH ]
  • Connector Length : 7.92 MM  [.312 INCH ]
  • Wire Size (MMSQ) : .517
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon
  • Wire & Cable IDC Installation Type : Closed End

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 3-640427-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
3-640427-2
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3-640427-2
02P MTA156 CONN ASSY 20AWG YEL

02P MTA156 CONN ASSY 20AWG YEL

Buy Now
IDC Connectors - 5437621P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
5437621P
IDC Connectors 5437621P
TE Connectivity 3-640427-2 IDC Connector

TE Connectivity 3-640427-2 IDC Connector

Supplier's Site
IDC Connectors - 1355072 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1355072
IDC Connectors 1355072
TE Connectivity 3-640427-2 IDC Connector

TE Connectivity 3-640427-2 IDC Connector

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1334333-3-640427-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1334333-3-640427-2
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1334333-3-640427-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334333-3-640427-2 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Yellow Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 80.0µin (2.03µm) Wire Gauge: 20 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -3-640427-2-LSI,A313 08,36404272,3-640427 -2-ND,-3-640427-2-SI Base Product Number: 640427 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334333-3-640427-2
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Yellow
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 80.0µin (2.03µm)
Wire Gauge: 20 AWG
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -3-640427-2-LSI,A31308,36404272,3-640427-2-ND,-3-640427-2-SI
Base Product Number: 640427
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-3-640427-2
7A 600V Electronic Connector 316-3-640427-2
2P MTA-156 Header Receptacle, 7A, 600V, 20AWG, IDC, Yellow Product overview: 3-640427-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-640427-2 can be used for catalog matching and distributor lookup.

2P MTA-156 Header Receptacle, 7A, 600V, 20AWG, IDC, Yellow Product overview: 3-640427-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-640427-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Free Hanging, Panel Mount - A31308-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31308-ND
Free Hanging, Panel Mount A31308-ND
2 Position Rectangular Receptacle Connector IDC Tin 20 AWG

2 Position Rectangular Receptacle Connector IDC Tin 20 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 52K3539 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
52K3539
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 52K3539
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:2Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-640427-2 3-640427-2 5437621P 1355072 1334333-3-640427-2 316-3-640427-2 A31308-ND 52K3539
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers IDC Connectors IDC Connectors Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 7A 600V Electronic Connector Free Hanging, Panel Mount Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Right Angle; 90 Right Angle; Right angle
Termination Insulation Displacement (IDC) Idc IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102142-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Accessories - A111687-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers