TE Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp Te Connectivity 3-61668-1

Description
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-18Awg, Crimp; Product Range Amp Te Connectivity - 40P9102 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp Te Connectivity
40P9102
Contact, Socket, 24-18Awg, Crimp; Product Range Amp Te Connectivity 40P9102
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40P9102
Product Name Contact, Socket, 24-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data