TE Connectivity PCB Terminals 3-60839-1

Description
Body Features Finish : Bright Plating Thickness (MICIN) : 150 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Brass Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.38 MM  [.133 INCH ] PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 2.71 MM  [.108 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Finish : Bright Plating Thickness (MICIN) : 150 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Brass Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.38 MM  [.133 INCH ] PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 2.71 MM  [.108 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 3-60839-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
3-60839-1
PCB Terminals 3-60839-1
Body Features Finish : Bright Plating Thickness (MICIN) : 150 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Brass Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.38 MM  [.133 INCH ] PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 INCH ] Profile Height from PCB : 2.71 MM  [.108 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Finish : Bright
  • Plating Thickness (MICIN) : 150

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Brass
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Post-Tin
  • Terminal Size : Miniature

Dimensions


  • Extension Below Board : 3.38 MM  [.133 INCH ]
  • PCB Hole Diameter : 1.5 - 1.57 MM  [.059 - .062 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 INCH ]
  • Profile Height from PCB : 2.71 MM  [.108 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
3-60839-1
Terminals 3-60839-1
Terminals .058 PCB PIN TPBR KNURLED

Terminals .058 PCB PIN TPBR KNURLED

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 3-60839-1 3-60839-1
Product Name PCB Terminals Terminals
Material Post-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details