TE Connectivity
PCB Terminals
3-60809-2
Description
Body Features Plating Thickness (MICM) : 38
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature
Dimensions Extension Below Board : 1.42 MM [.055 INCH ] PCB Hole Diameter : 1.47 - 1.57 MM [.058 - .062 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM [.212 INCH ] Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Plating Thickness (MICM) : 38
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature
Dimensions Extension Below Board : 1.42 MM [.055 INCH ] PCB Hole Diameter : 1.47 - 1.57 MM [.058 - .062 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM [.212 INCH ] Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Plating Thickness (MICM) : 38
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Terminal Size : Miniature
Dimensions Extension Below Board : 1.42 MM [.055 INCH ] PCB Hole Diameter : 1.47 - 1.57 MM [.058 - .062 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM [.212 INCH ] Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features PCB Terminal Mounting Style : Stud Mount
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Plating Thickness (MICM) : 38
Configuration Features
- Stud Hole : No
- Terminal Angle (DEG) : 180
Contact Features
- Contact Plating Material : Tin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.47 MM [.058 INCH ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Gold
- Terminal Size : Miniature
Dimensions
- Extension Below Board : 1.42 MM [.055 INCH ]
- PCB Hole Diameter : 1.47 - 1.57 MM [.058 - .062 INCH ]
- PCB Thickness (Recommended) : 1.6 - 2.39 MM [.063 - .094 INCH ]
- Profile Height from PCB : 5.33 MM [.212 INCH ]
- Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
3-60809-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Gold
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details