TE Connectivity No. Of Circuits Amp Te Connectivity 3-5435640-6.

Description
No. of Circuits:5Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series; Actuation Type:Top RoHS Compliant: Yes
Description
No. of Circuits:5Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series; Actuation Type:Top RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Circuits Amp Te Connectivity - 26AC6896 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Circuits Amp Te Connectivity
26AC6896
No. Of Circuits Amp Te Connectivity 26AC6896
No. of Circuits:5Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series; Actuation Type:Top RoHS Compliant: Yes

No. of Circuits:5Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series; Actuation Type:Top RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 26AC6896
Product Name No. Of Circuits Amp Te Connectivity
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 39-A6E-7101-N-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1571999-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers