TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 3-520412-2

Description
Win Source Part Number: 1364759-3-520412-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Plus Package: Bulk Product Status: Active Base Product Number: 520412 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.855" (21.72mm) Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364759-3-520412-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Plus Package: Bulk Product Status: Active Base Product Number: 520412 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.855" (21.72mm) Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364759-3-520412-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364759-3-520412-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364759-3-520412-2
Win Source Part Number: 1364759-3-520412-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Ultra-Fast Plus Package: Bulk Product Status: Active Base Product Number: 520412 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Fully Insulated Length - Overall: 0.855" (21.72mm) Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)

Win Source Part Number: 1364759-3-520412-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast Plus
Package: Bulk
Product Status: Active
Base Product Number: 520412
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.855" (21.72mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.090" ~ 0.160" (2.29mm ~ 4.06mm)

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-3-520412-2
600V Electronic Connector 392-3-520412-2
Fast Receptacle, 14-16 AWG, Brass/Tin, Nylon Insulated, 600V Product overview: 3-520412-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520412-2 can be used for catalog matching and distributor lookup.

Fast Receptacle, 14-16 AWG, Brass/Tin, Nylon Insulated, 600V Product overview: 3-520412-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520412-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27852-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27852-ND
Quick Connects, Quick Disconnect Connectors A27852-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity - 25C3128 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity
25C3128
Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity 25C3128
TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast Plus FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 4.75MM BLUE; Product Range:Ultra-Fast Plus FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity
15J5344
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity 15J5344
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-520412-2
Terminals 3-520412-2
Terminals NYL-REC 16-14 BLU .032 X .187

Terminals NYL-REC 16-14 BLU .032 X .187

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364759-3-520412-2 392-3-520412-2 A27852-ND 25C3128 15J5344 3-520412-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 600V Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 4.75Mm Blue; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.032" Rohs Compliant Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products