TE Connectivity Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 3-520406-2.

Description
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity - 26AC6893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
26AC6893
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 26AC6893
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; PRODUCT RANGE:ULTRA-FAST PLUS FASTON SERIES; WIRE SIZE AWG MIN:16AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2.08MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6893
Product Name Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details