"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Terminals FLAG RECP 16-14 .187 .187 x .020
CONN QC RCPT 14-16AWG 0.187
TERMINAL, FLAG DISCONNECT, 4.75MM, BLUE; Product Range:Ultra-Fast FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast FASTON Series, 0.187" x 0.02" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27837-ND | 3-520339-2 | 3-520339-2 | 90F3713 | 15J5341 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Flag Disconnect, 4.75Mm, Blue; Product Range Amp - Te Connectivity | Quick Disconnect Terminal, Female Flag Disconnect, Ultra-Fast Faston Series, 0.187" X 0.02" Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | |||
| Contact Size (AWG) | 14 to 16 AWG | 14 to 16 AWG | 16 AWG |